Capital Lighting, Inc. 9944ASL Lamps-Table Lamps 642548

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 36.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Leaf Weight: 5.83 Product Name: One Light Buffet Lamp UPC: 014817403992 Category: Lamps Glass: Antiqued Silver Leaf Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 36.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Leaf Weight: 5.83 Product Name: One Light Buffet Lamp UPC: 014817403992 Category: Lamps Glass: Antiqued Silver Leaf Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9944ASL Lamps-Table Lamps - 642548 - Capital Lighting, Inc.
Columbus, OH, USA
9944ASL Lamps-Table Lamps
642548
9944ASL Lamps-Table Lamps 642548
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 36.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Leaf Weight: 5.83 Product Name: One Light Buffet Lamp UPC: 014817403992 Category: Lamps Glass: Antiqued Silver Leaf Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 36.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Silver Leaf
Weight: 5.83
Product Name: One Light Buffet Lamp
UPC: 014817403992
Category: Lamps
Glass: Antiqued Silver Leaf
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642548
Product Name 9944ASL Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details