Capital Lighting, Inc. 9938ES Lamps-Table Lamps 642546

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Espresso Weight: 9.57 Product Name: One Light Table Lamp UPC: 014817403879 Category: Lamps Glass: Dark Tan Linen Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Espresso Weight: 9.57 Product Name: One Light Table Lamp UPC: 014817403879 Category: Lamps Glass: Dark Tan Linen Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9938ES Lamps-Table Lamps - 642546 - Capital Lighting, Inc.
Columbus, OH, USA
9938ES Lamps-Table Lamps
642546
9938ES Lamps-Table Lamps 642546
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Espresso Weight: 9.57 Product Name: One Light Table Lamp UPC: 014817403879 Category: Lamps Glass: Dark Tan Linen Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Espresso
Weight: 9.57
Product Name: One Light Table Lamp
UPC: 014817403879
Category: Lamps
Glass: Dark Tan Linen
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642546
Product Name 9938ES Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details