Capital Lighting, Inc. 9956FG/BMB Lamps-Table Lamps 642536

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Firenze Gold Weight: 5.83 Product Name: One Light Buffet Lamp UPC: 014817404241 Category: Lamps Glass: Mushroom Taffeta Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Firenze Gold Weight: 5.83 Product Name: One Light Buffet Lamp UPC: 014817404241 Category: Lamps Glass: Mushroom Taffeta Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9956FG/BMB Lamps-Table Lamps - 642536 - Capital Lighting, Inc.
Columbus, OH, USA
9956FG/BMB Lamps-Table Lamps
642536
9956FG/BMB Lamps-Table Lamps 642536
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Firenze Gold Weight: 5.83 Product Name: One Light Buffet Lamp UPC: 014817404241 Category: Lamps Glass: Mushroom Taffeta Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 33.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Firenze Gold
Weight: 5.83
Product Name: One Light Buffet Lamp
UPC: 014817404241
Category: Lamps
Glass: Mushroom Taffeta
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642536
Product Name 9956FG/BMB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details