Capital Lighting, Inc. 9960MGL Lamps-Table Lamps 642532

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Marbelized Glass Weight: 6.6 Product Name: One Light Table Lamp UPC: 014817404289 Category: Lamps Glass: Sepia Brown Linen Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Marbelized Glass Weight: 6.6 Product Name: One Light Table Lamp UPC: 014817404289 Category: Lamps Glass: Sepia Brown Linen Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9960MGL Lamps-Table Lamps - 642532 - Capital Lighting, Inc.
Columbus, OH, USA
9960MGL Lamps-Table Lamps
642532
9960MGL Lamps-Table Lamps 642532
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Marbelized Glass Weight: 6.6 Product Name: One Light Table Lamp UPC: 014817404289 Category: Lamps Glass: Sepia Brown Linen Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Marbelized Glass
Weight: 6.6
Product Name: One Light Table Lamp
UPC: 014817404289
Category: Lamps
Glass: Sepia Brown Linen
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642532
Product Name 9960MGL Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details