Capital Lighting, Inc. 1081MBZ-130 Sconces-Single Glass 642529

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Med Bronze Product Name: One Light Sconce UPC: 841224024409 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Med Bronze Product Name: One Light Sconce UPC: 841224024409 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1081MBZ-130 Sconces-Single Glass - 642529 - Capital Lighting, Inc.
Columbus, OH, USA
1081MBZ-130 Sconces-Single Glass
642529
1081MBZ-130 Sconces-Single Glass 642529
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Med Bronze Product Name: One Light Sconce UPC: 841224024409 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Med Bronze
Product Name: One Light Sconce
UPC: 841224024409
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642529
Product Name 1081MBZ-130 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details