Capital Lighting, Inc. 1992 Sconces-Pocket 642525

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Sconce UPC: 841224003466 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Sconce UPC: 841224003466 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1992 Sconces-Pocket - 642525 - Capital Lighting, Inc.
Columbus, OH, USA
1992 Sconces-Pocket
642525
1992 Sconces-Pocket 642525
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Sconce UPC: 841224003466 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 7.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Nickel
Product Name: One Light Sconce
UPC: 841224003466
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642525
Product Name 1992 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details