Capital Lighting, Inc. 1084BB-133-GU Bathroom Fixtures-Four Lights 642524

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Extension: 6.5 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Burnished Bronze Product Name: Four Light Vanity UPC: 841224067451 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Extension: 6.5 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Burnished Bronze Product Name: Four Light Vanity UPC: 841224067451 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1084BB-133-GU Bathroom Fixtures-Four Lights - 642524 - Capital Lighting, Inc.
Columbus, OH, USA
1084BB-133-GU Bathroom Fixtures-Four Lights
642524
1084BB-133-GU Bathroom Fixtures-Four Lights 642524
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Extension: 6.5 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Burnished Bronze Product Name: Four Light Vanity UPC: 841224067451 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 9.50
Extension: 6.5
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Burnished Bronze
Product Name: Four Light Vanity
UPC: 841224067451
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642524
Product Name 1084BB-133-GU Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details