Capital Lighting, Inc. 1987WG-484 Sconces-Double Candle 642521

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 15.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Winter Gold Product Name: Two Light Sconce UPC: 841224069417 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 15.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Winter Gold Product Name: Two Light Sconce UPC: 841224069417 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1987WG-484 Sconces-Double Candle - 642521 - Capital Lighting, Inc.
Columbus, OH, USA
1987WG-484 Sconces-Double Candle
642521
1987WG-484 Sconces-Double Candle 642521
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 15.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Winter Gold Product Name: Two Light Sconce UPC: 841224069417 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 15.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Winter Gold
Product Name: Two Light Sconce
UPC: 841224069417
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642521
Product Name 1987WG-484 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details