Capital Lighting, Inc. 1991BB Sconces-Pocket 642520

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224069189 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224069189 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1991BB Sconces-Pocket - 642520 - Capital Lighting, Inc.
Columbus, OH, USA
1991BB Sconces-Pocket
642520
1991BB Sconces-Pocket 642520
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224069189 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 7.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Burnished Bronze
Product Name: One Light Sconce
UPC: 841224069189
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642520
Product Name 1991BB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details