Capital Lighting, Inc. 9972HNS/DCB Lamps-Table Lamps 642518

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Harlequin Pattern Natural Shell Weight: 7.26 Product Name: One Light Table Lamp UPC: 014817403770 Category: Lamps Glass: Sand Pattern Linen Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Harlequin Pattern Natural Shell Weight: 7.26 Product Name: One Light Table Lamp UPC: 014817403770 Category: Lamps Glass: Sand Pattern Linen Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9972HNS/DCB Lamps-Table Lamps - 642518 - Capital Lighting, Inc.
Columbus, OH, USA
9972HNS/DCB Lamps-Table Lamps
642518
9972HNS/DCB Lamps-Table Lamps 642518
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Harlequin Pattern Natural Shell Weight: 7.26 Product Name: One Light Table Lamp UPC: 014817403770 Category: Lamps Glass: Sand Pattern Linen Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 20.50
Length 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Harlequin Pattern Natural Shell
Weight: 7.26
Product Name: One Light Table Lamp
UPC: 014817403770
Category: Lamps
Glass: Sand Pattern Linen
Shipped Via: Oversized
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642518
Product Name 9972HNS/DCB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details