Capital Lighting, Inc. 9971HNS/DCB Lamps-Table Lamps 642515

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Harlequin Pattern Natural Shell Weight: 6.82 Product Name: One Light Table Lamp UPC: 014817403763 Category: Lamps Glass: Sand Pattern Linen Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Harlequin Pattern Natural Shell Weight: 6.82 Product Name: One Light Table Lamp UPC: 014817403763 Category: Lamps Glass: Sand Pattern Linen Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9971HNS/DCB Lamps-Table Lamps - 642515 - Capital Lighting, Inc.
Columbus, OH, USA
9971HNS/DCB Lamps-Table Lamps
642515
9971HNS/DCB Lamps-Table Lamps 642515
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Harlequin Pattern Natural Shell Weight: 6.82 Product Name: One Light Table Lamp UPC: 014817403763 Category: Lamps Glass: Sand Pattern Linen Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Harlequin Pattern Natural Shell
Weight: 6.82
Product Name: One Light Table Lamp
UPC: 014817403763
Category: Lamps
Glass: Sand Pattern Linen
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642515
Product Name 9971HNS/DCB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details