Capital Lighting, Inc. SX8411K Exterior -Wall Mount 642498

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mystic Black Weight: 15 Product Name: Three Light Outdoor Wall UPC: 611728159255 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mystic Black Weight: 15 Product Name: Three Light Outdoor Wall UPC: 611728159255 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SX8411K Exterior -Wall Mount - 642498 - Capital Lighting, Inc.
Columbus, OH, USA
SX8411K Exterior -Wall Mount
642498
SX8411K Exterior -Wall Mount 642498
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mystic Black Weight: 15 Product Name: Three Light Outdoor Wall UPC: 611728159255 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.00
Extension: 10.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mystic Black
Weight: 15
Product Name: Three Light Outdoor Wall
UPC: 611728159255
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642498
Product Name SX8411K Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details