Capital Lighting, Inc. SX1913K Exterior -Hanging 642493

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mystic Black Weight: 20 Product Name: Three Light Outdoor Hanging UPC: 611728159194 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mystic Black Weight: 20 Product Name: Three Light Outdoor Hanging UPC: 611728159194 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SX1913K Exterior -Hanging - 642493 - Capital Lighting, Inc.
Columbus, OH, USA
SX1913K Exterior -Hanging
642493
SX1913K Exterior -Hanging 642493
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mystic Black Weight: 20 Product Name: Three Light Outdoor Hanging UPC: 611728159194 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mystic Black
Weight: 20
Product Name: Three Light Outdoor Hanging
UPC: 611728159194
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642493
Product Name SX1913K Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details