Capital Lighting, Inc. D1744 Lamps-Table Lamps 642487

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.00 Bulb Type: 5 Qty: 5 Wattage: 40 Finish: Black Faux Marble Weight: 16 Product Name: Five Light Table Lamp UPC: 748119019475 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.00 Bulb Type: 5 Qty: 5 Wattage: 40 Finish: Black Faux Marble Weight: 16 Product Name: Five Light Table Lamp UPC: 748119019475 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1744 Lamps-Table Lamps - 642487 - Capital Lighting, Inc.
Columbus, OH, USA
D1744 Lamps-Table Lamps
642487
D1744 Lamps-Table Lamps 642487
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.00 Bulb Type: 5 Qty: 5 Wattage: 40 Finish: Black Faux Marble Weight: 16 Product Name: Five Light Table Lamp UPC: 748119019475 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 32.00
Bulb
Type: 5
Qty: 5
Wattage: 40
Finish: Black Faux Marble
Weight: 16
Product Name: Five Light Table Lamp
UPC: 748119019475
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642487
Product Name D1744 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details