Capital Lighting, Inc. D1749 Lamps-Table Lamps 642486

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 37.50 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Lucia Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 748119019499 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 37.50 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Lucia Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 748119019499 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1749 Lamps-Table Lamps - 642486 - Capital Lighting, Inc.
Columbus, OH, USA
D1749 Lamps-Table Lamps
642486
D1749 Lamps-Table Lamps 642486
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 37.50 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Lucia Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 748119019499 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 37.50
Bulb
Type: 1
Qty: 1
Wattage: 100
Finish: Lucia Bronze
Weight: 8
Product Name: One Light Table Lamp
UPC: 748119019499
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642486
Product Name D1749 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790903 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details