Capital Lighting, Inc. D1753 Lamps-Table Lamps 642482

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 38.50 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Italian Black With Bronze Highlights Weight: 13 Product Name: One Light Table Lamp UPC: 748119019536 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 38.50 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Italian Black With Bronze Highlights Weight: 13 Product Name: One Light Table Lamp UPC: 748119019536 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1753 Lamps-Table Lamps - 642482 - Capital Lighting, Inc.
Columbus, OH, USA
D1753 Lamps-Table Lamps
642482
D1753 Lamps-Table Lamps 642482
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 38.50 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Italian Black With Bronze Highlights Weight: 13 Product Name: One Light Table Lamp UPC: 748119019536 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 38.50
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Italian Black With Bronze Highlights
Weight: 13
Product Name: One Light Table Lamp
UPC: 748119019536
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642482
Product Name D1753 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details