Capital Lighting, Inc. D1752 Lamps-Table Lamps 642480

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.90 Height: 31.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Perry Bronze Weight: 10 Product Name: One Light Table Lamp UPC: 748119019529 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.90 Height: 31.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Perry Bronze Weight: 10 Product Name: One Light Table Lamp UPC: 748119019529 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1752 Lamps-Table Lamps - 642480 - Capital Lighting, Inc.
Columbus, OH, USA
D1752 Lamps-Table Lamps
642480
D1752 Lamps-Table Lamps 642480
PRODUCT DETAILS / SPECS Width/Dia: 7.90 Height: 31.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Perry Bronze Weight: 10 Product Name: One Light Table Lamp UPC: 748119019529 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.90
Height: 31.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Perry Bronze
Weight: 10
Product Name: One Light Table Lamp
UPC: 748119019529
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642480
Product Name D1752 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details