Capital Lighting, Inc. D1735 Lamps-Floor Lamps 642454

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 74.00 Extension: 74 Bulb Type: 1 Qty: 1 Wattage: 60 Finish: Restoration Black Weight: 10 Product Name: One Light Floor Lamp UPC: 748119019383 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 74.00 Extension: 74 Bulb Type: 1 Qty: 1 Wattage: 60 Finish: Restoration Black Weight: 10 Product Name: One Light Floor Lamp UPC: 748119019383 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
D1735 Lamps-Floor Lamps - 642454 - Capital Lighting, Inc.
Columbus, OH, USA
D1735 Lamps-Floor Lamps
642454
D1735 Lamps-Floor Lamps 642454
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 74.00 Extension: 74 Bulb Type: 1 Qty: 1 Wattage: 60 Finish: Restoration Black Weight: 10 Product Name: One Light Floor Lamp UPC: 748119019383 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 74.00
Extension: 74
Bulb
Type: 1
Qty: 1
Wattage: 60
Finish: Restoration Black
Weight: 10
Product Name: One Light Floor Lamp
UPC: 748119019383
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642454
Product Name D1735 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details