Capital Lighting, Inc. TF885SVB Semi-Flush Mts.-Bowl Style 642446

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 20 Product Name: Two Light Semi Flush Mount UPC: 611728159668 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 20 Product Name: Two Light Semi Flush Mount UPC: 611728159668 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF885SVB Semi-Flush Mts.-Bowl Style - 642446 - Capital Lighting, Inc.
Columbus, OH, USA
TF885SVB Semi-Flush Mts.-Bowl Style
642446
TF885SVB Semi-Flush Mts.-Bowl Style 642446
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 20 Product Name: Two Light Semi Flush Mount UPC: 611728159668 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.50
Length 14.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Vintage Bronze
Weight: 20
Product Name: Two Light Semi Flush Mount
UPC: 611728159668
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642446
Product Name TF885SVB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details