Capital Lighting, Inc. D1518 Lamps-Table Lamps 642419

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Aria Bronze And Iron Weight: 7 Product Name: One Light Table Lamp UPC: 748119019062 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Aria Bronze And Iron Weight: 7 Product Name: One Light Table Lamp UPC: 748119019062 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1518 Lamps-Table Lamps - 642419 - Capital Lighting, Inc.
Columbus, OH, USA
D1518 Lamps-Table Lamps
642419
D1518 Lamps-Table Lamps 642419
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Aria Bronze And Iron Weight: 7 Product Name: One Light Table Lamp UPC: 748119019062 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Aria Bronze And Iron
Weight: 7
Product Name: One Light Table Lamp
UPC: 748119019062
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642419
Product Name D1518 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details