Capital Lighting, Inc. D1714 Lamps-Table Lamps 642403

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.50 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Whipped Plum Weight: 4 Product Name: One Light Table Lamp UPC: 748119019208 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.50 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Whipped Plum Weight: 4 Product Name: One Light Table Lamp UPC: 748119019208 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1714 Lamps-Table Lamps - 642403 - Capital Lighting, Inc.
Columbus, OH, USA
D1714 Lamps-Table Lamps
642403
D1714 Lamps-Table Lamps 642403
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.50 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Whipped Plum Weight: 4 Product Name: One Light Table Lamp UPC: 748119019208 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 29.50
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Whipped Plum
Weight: 4
Product Name: One Light Table Lamp
UPC: 748119019208
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642403
Product Name D1714 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details