Capital Lighting, Inc. 65326 Island/Pool Table-3 Light Bar 642398

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.25 Length 12.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Black Weight: 17 Product Name: Three Light Chandelier UPC: 783927323246 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.25 Length 12.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Black Weight: 17 Product Name: Three Light Chandelier UPC: 783927323246 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65326 Island/Pool Table-3 Light Bar - 642398 - Capital Lighting, Inc.
Columbus, OH, USA
65326 Island/Pool Table-3 Light Bar
642398
65326 Island/Pool Table-3 Light Bar 642398
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.25 Length 12.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Black Weight: 17 Product Name: Three Light Chandelier UPC: 783927323246 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.25
Length 12.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Black
Weight: 17
Product Name: Three Light Chandelier
UPC: 783927323246
Category: Chandelier 1 Tier
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642398
Product Name 65326 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details