PRODUCT DETAILS / SPECS
Width/Dia: 30.25
Height: 4.50
Extension: 5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black
Weight: 7
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927323956
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 642396 |
| Product Name | 45317BK Bathroom Fixtures-Three Lights |
| Application | Residential |