Capital Lighting, Inc. 60282 Lamps-Table Lamps 642395

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 21.25 Length 21.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Black Weight: 14.5 Product Name: Two Light Table Lamp UPC: 783927325936 Category: Lamps Table Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 21.25 Length 21.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Black Weight: 14.5 Product Name: Two Light Table Lamp UPC: 783927325936 Category: Lamps Table Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
60282 Lamps-Table Lamps - 642395 - Capital Lighting, Inc.
Columbus, OH, USA
60282 Lamps-Table Lamps
642395
60282 Lamps-Table Lamps 642395
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 21.25 Length 21.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Black Weight: 14.5 Product Name: Two Light Table Lamp UPC: 783927325936 Category: Lamps Table Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 21.25
Length 21.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Black
Weight: 14.5
Product Name: Two Light Table Lamp
UPC: 783927325936
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642395
Product Name 60282 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details