Capital Lighting, Inc. 45316BK Bathroom Fixtures-Two Lights 642394

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927323819 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927323819 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45316BK Bathroom Fixtures-Two Lights - 642394 - Capital Lighting, Inc.
Columbus, OH, USA
45316BK Bathroom Fixtures-Two Lights
642394
45316BK Bathroom Fixtures-Two Lights 642394
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927323819 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 5.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black
Weight: 4
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927323819
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642394
Product Name 45316BK Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details