Capital Lighting, Inc. 45319BK Bathroom Fixtures-Five+Lights 642393

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.75 Height: 4.50 Extension: 5 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Black Weight: 11.5 Product Name: Five Light Wall Mounted Bath Light UPC: 783927323963 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.75 Height: 4.50 Extension: 5 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Black Weight: 11.5 Product Name: Five Light Wall Mounted Bath Light UPC: 783927323963 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45319BK Bathroom Fixtures-Five+Lights - 642393 - Capital Lighting, Inc.
Columbus, OH, USA
45319BK Bathroom Fixtures-Five+Lights
642393
45319BK Bathroom Fixtures-Five+Lights 642393
PRODUCT DETAILS / SPECS Width/Dia: 50.75 Height: 4.50 Extension: 5 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Black Weight: 11.5 Product Name: Five Light Wall Mounted Bath Light UPC: 783927323963 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 50.75
Height: 4.50
Extension: 5
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Black
Weight: 11.5
Product Name: Five Light Wall Mounted Bath Light
UPC: 783927323963
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642393
Product Name 45319BK Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details