Capital Lighting, Inc. 60281 Lamps-Table Lamps 642392

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 12.85 Product Name: One Light Table Lamp UPC: 783927323314 Category: Lamps Table Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 12.85 Product Name: One Light Table Lamp UPC: 783927323314 Category: Lamps Table Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
60281 Lamps-Table Lamps - 642392 - Capital Lighting, Inc.
Columbus, OH, USA
60281 Lamps-Table Lamps
642392
60281 Lamps-Table Lamps 642392
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 12.85 Product Name: One Light Table Lamp UPC: 783927323314 Category: Lamps Table Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Olde Bronze
Weight: 12.85
Product Name: One Light Table Lamp
UPC: 783927323314
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642392
Product Name 60281 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details