Capital Lighting, Inc. 45351MIZ Bathroom Fixtures-Two Lights 642391

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mission Bronze Weight: 6 Product Name: Two Light Wall Mounted Bath Light UPC: 783927323918 Category: Wall Mounted Bath Fixture Glass: White Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mission Bronze Weight: 6 Product Name: Two Light Wall Mounted Bath Light UPC: 783927323918 Category: Wall Mounted Bath Fixture Glass: White Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45351MIZ Bathroom Fixtures-Two Lights - 642391 - Capital Lighting, Inc.
Columbus, OH, USA
45351MIZ Bathroom Fixtures-Two Lights
642391
45351MIZ Bathroom Fixtures-Two Lights 642391
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mission Bronze Weight: 6 Product Name: Two Light Wall Mounted Bath Light UPC: 783927323918 Category: Wall Mounted Bath Fixture Glass: White Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.50
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mission Bronze
Weight: 6
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927323918
Category: Wall Mounted Bath Fixture
Glass: White Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642391
Product Name 45351MIZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details