Capital Lighting, Inc. 65327 Pendants-Glass Down 642379

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Weight: 5 Product Name: One Light Mini Pendant UPC: 783927323321 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Weight: 5 Product Name: One Light Mini Pendant UPC: 783927323321 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65327 Pendants-Glass Down - 642379 - Capital Lighting, Inc.
Columbus, OH, USA
65327 Pendants-Glass Down
642379
65327 Pendants-Glass Down 642379
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Weight: 5 Product Name: One Light Mini Pendant UPC: 783927323321 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Black
Weight: 5
Product Name: One Light Mini Pendant
UPC: 783927323321
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642379
Product Name 65327 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details