Capital Lighting, Inc. 69093 Sconces-Pocket 642372

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Bronze Product Name: One Light Wall Fixture UPC: 783927323291 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Bronze Product Name: One Light Wall Fixture UPC: 783927323291 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
69093 Sconces-Pocket - 642372 - Capital Lighting, Inc.
Columbus, OH, USA
69093 Sconces-Pocket
642372
69093 Sconces-Pocket 642372
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Bronze Product Name: One Light Wall Fixture UPC: 783927323291 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Olde Bronze
Product Name: One Light Wall Fixture
UPC: 783927323291
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642372
Product Name 69093 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details