Capital Lighting, Inc. 69092 Sconces-Single Glass 642370

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Extension: 5.12 Bulb Type: Krypton Qty: 1 Wattage: 60 Finish: Satin Black Weight: 10.5 Product Name: One Light Wall Fixture UPC: 783927323338 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULD
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Extension: 5.12 Bulb Type: Krypton Qty: 1 Wattage: 60 Finish: Satin Black Weight: 10.5 Product Name: One Light Wall Fixture UPC: 783927323338 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULD

Suppliers

Company
Product
Description
Supplier Links
69092 Sconces-Single Glass - 642370 - Capital Lighting, Inc.
Columbus, OH, USA
69092 Sconces-Single Glass
642370
69092 Sconces-Single Glass 642370
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Extension: 5.12 Bulb Type: Krypton Qty: 1 Wattage: 60 Finish: Satin Black Weight: 10.5 Product Name: One Light Wall Fixture UPC: 783927323338 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULD

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 7.00
Extension: 5.12
Bulb
Type: Krypton
Qty: 1
Wattage: 60
Finish: Satin Black
Weight: 10.5
Product Name: One Light Wall Fixture
UPC: 783927323338
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cULD

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642370
Product Name 69092 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Mounts - 1891750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details