Capital Lighting, Inc. F2606/8MBZ Mid. Chandeliers-Glass Up 642276

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mocha Bronze Weight: 17.07 Product Name: Eight Light Single Tier UPC: 014817408928 Category: Chandeliers Glass: Striated Ivory Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mocha Bronze Weight: 17.07 Product Name: Eight Light Single Tier UPC: 014817408928 Category: Chandeliers Glass: Striated Ivory Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2606/8MBZ Mid. Chandeliers-Glass Up - 642276 - Capital Lighting, Inc.
Columbus, OH, USA
F2606/8MBZ Mid. Chandeliers-Glass Up
642276
F2606/8MBZ Mid. Chandeliers-Glass Up 642276
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mocha Bronze Weight: 17.07 Product Name: Eight Light Single Tier UPC: 014817408928 Category: Chandeliers Glass: Striated Ivory Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Mocha Bronze
Weight: 17.07
Product Name: Eight Light Single Tier
UPC: 014817408928
Category: Chandeliers
Glass: Striated Ivory
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642276
Product Name F2606/8MBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details