Capital Lighting, Inc. F2592/6AF/AGW Island/Pool Table-4 Light + 642274

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.50 Length 14.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Forged Iron Weight: 39.36 Product Name: Six Light Single Tier UPC: 014817413090 Category: Chandeliers Glass: Cream Etched Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 19.5`` x 4.25`` Rect Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.50 Length 14.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Forged Iron Weight: 39.36 Product Name: Six Light Single Tier UPC: 014817413090 Category: Chandeliers Glass: Cream Etched Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 19.5`` x 4.25`` Rect Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2592/6AF/AGW Island/Pool Table-4 Light + - 642274 - Capital Lighting, Inc.
Columbus, OH, USA
F2592/6AF/AGW Island/Pool Table-4 Light +
642274
F2592/6AF/AGW Island/Pool Table-4 Light + 642274
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.50 Length 14.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Forged Iron Weight: 39.36 Product Name: Six Light Single Tier UPC: 014817413090 Category: Chandeliers Glass: Cream Etched Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 19.5`` x 4.25`` Rect Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 14.50
Length 14.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Forged Iron
Weight: 39.36
Product Name: Six Light Single Tier
UPC: 014817413090
Category: Chandeliers
Glass: Cream Etched
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: 19.5`` x 4.25`` Rect
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642274
Product Name F2592/6AF/AGW Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details