Capital Lighting, Inc. F2615/12HTBZ Mid. Chandeliers-Candle 642271

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Heritage Bronze Weight: 10.12 Product Name: 12 Light Multi-Tier UPC: 014817409260 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 84`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Heritage Bronze Weight: 10.12 Product Name: 12 Light Multi-Tier UPC: 014817409260 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 84`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2615/12HTBZ Mid. Chandeliers-Candle - 642271 - Capital Lighting, Inc.
Columbus, OH, USA
F2615/12HTBZ Mid. Chandeliers-Candle
642271
F2615/12HTBZ Mid. Chandeliers-Candle 642271
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Heritage Bronze Weight: 10.12 Product Name: 12 Light Multi-Tier UPC: 014817409260 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 84`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 31.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Heritage Bronze
Weight: 10.12
Product Name: 12 Light Multi-Tier
UPC: 014817409260
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Chain: 84``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642271
Product Name F2615/12HTBZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details