Capital Lighting, Inc. OL7602ES Exterior -Wall Mount 642267

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.75 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Espresso Weight: 12.71 Product Name: One Light Wall Lantern UPC: 014817414080 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.75 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Espresso Weight: 12.71 Product Name: One Light Wall Lantern UPC: 014817414080 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7602ES Exterior -Wall Mount - 642267 - Capital Lighting, Inc.
Columbus, OH, USA
OL7602ES Exterior -Wall Mount
642267
OL7602ES Exterior -Wall Mount 642267
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.75 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Espresso Weight: 12.71 Product Name: One Light Wall Lantern UPC: 014817414080 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 24.75
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Espresso
Weight: 12.71
Product Name: One Light Wall Lantern
UPC: 014817414080
Category: Outdoor
Glass: Aged Oak
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642267
Product Name OL7602ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details