Capital Lighting, Inc. OL7604ES Exterior -Wall Mount 642264

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 16.88 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 5.72 Product Name: One Light Wall Lantern UPC: 014817414097 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Wire: 96`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 16.88 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 5.72 Product Name: One Light Wall Lantern UPC: 014817414097 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Wire: 96`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7604ES Exterior -Wall Mount - 642264 - Capital Lighting, Inc.
Columbus, OH, USA
OL7604ES Exterior -Wall Mount
642264
OL7604ES Exterior -Wall Mount 642264
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 16.88 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 5.72 Product Name: One Light Wall Lantern UPC: 014817414097 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Wire: 96`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 6.13
Height: 16.88
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Weight: 5.72
Product Name: One Light Wall Lantern
UPC: 014817414097
Category: Outdoor
Glass: Aged Oak
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet
Wire: 96``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642264
Product Name OL7604ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details