Capital Lighting, Inc. OL7607ES Exterior -Post/Pier Head 642263

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 28.12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Espresso Weight: 8.31 Product Name: Three Light Post UPC: 014817414103 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 28.12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Espresso Weight: 8.31 Product Name: Three Light Post UPC: 014817414103 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7607ES Exterior -Post/Pier Head - 642263 - Capital Lighting, Inc.
Columbus, OH, USA
OL7607ES Exterior -Post/Pier Head
642263
OL7607ES Exterior -Post/Pier Head 642263
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 28.12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Espresso Weight: 8.31 Product Name: Three Light Post UPC: 014817414103 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 28.12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Espresso
Weight: 8.31
Product Name: Three Light Post
UPC: 014817414103
Category: Outdoor
Glass: Aged Oak
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642263
Product Name OL7607ES Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details