Capital Lighting, Inc. FM355BUS Flush Mounts-Drum Shades 642241

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Silver Weight: 10.45 Product Name: Two Light Flush Mount UPC: 014817412338 Category: Flush Mount Fixtures Glass: Beige Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 8`` Designer: Kremer
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Silver Weight: 10.45 Product Name: Two Light Flush Mount UPC: 014817412338 Category: Flush Mount Fixtures Glass: Beige Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 8`` Designer: Kremer

Suppliers

Company
Product
Description
Supplier Links
FM355BUS Flush Mounts-Drum Shades - 642241 - Capital Lighting, Inc.
Columbus, OH, USA
FM355BUS Flush Mounts-Drum Shades
642241
FM355BUS Flush Mounts-Drum Shades 642241
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Silver Weight: 10.45 Product Name: Two Light Flush Mount UPC: 014817412338 Category: Flush Mount Fixtures Glass: Beige Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 8`` Designer: Kremer

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burnished Silver
Weight: 10.45
Product Name: Two Light Flush Mount
UPC: 014817412338
Category: Flush Mount Fixtures
Glass: Beige
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Wire: 8``
Designer: Kremer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642241
Product Name FM355BUS Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details