Capital Lighting, Inc. VS16603-ORB Bathroom Fixtures-Three Lights 642238

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.13 Height: 8.63 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9.24 Product Name: Three Light Vanity Strip UPC: 014817409611 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.13 Height: 8.63 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9.24 Product Name: Three Light Vanity Strip UPC: 014817409611 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS16603-ORB Bathroom Fixtures-Three Lights - 642238 - Capital Lighting, Inc.
Columbus, OH, USA
VS16603-ORB Bathroom Fixtures-Three Lights
642238
VS16603-ORB Bathroom Fixtures-Three Lights 642238
PRODUCT DETAILS / SPECS Width/Dia: 22.13 Height: 8.63 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9.24 Product Name: Three Light Vanity Strip UPC: 014817409611 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 22.13
Height: 8.63
Extension: 5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 9.24
Product Name: Three Light Vanity Strip
UPC: 014817409611
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642238
Product Name VS16603-ORB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details