Capital Lighting, Inc. SF289BUS Semi-Flush Mts.-Drum Shade 642233

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Silver Weight: 12.72 Product Name: Three Light Semi Flush UPC: 014817412345 Category: Semi Flush Glass: Beige Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 8``Rd Wire: 8`` Designer: Kremer
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Silver Weight: 12.72 Product Name: Three Light Semi Flush UPC: 014817412345 Category: Semi Flush Glass: Beige Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 8``Rd Wire: 8`` Designer: Kremer

Suppliers

Company
Product
Description
Supplier Links
SF289BUS Semi-Flush Mts.-Drum Shade - 642233 - Capital Lighting, Inc.
Columbus, OH, USA
SF289BUS Semi-Flush Mts.-Drum Shade
642233
SF289BUS Semi-Flush Mts.-Drum Shade 642233
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Silver Weight: 12.72 Product Name: Three Light Semi Flush UPC: 014817412345 Category: Semi Flush Glass: Beige Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 8``Rd Wire: 8`` Designer: Kremer

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burnished Silver
Weight: 12.72
Product Name: Three Light Semi Flush
UPC: 014817412345
Category: Semi Flush
Glass: Beige
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 8``Rd
Wire: 8``
Designer: Kremer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642233
Product Name SF289BUS Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details