Capital Lighting, Inc. VS16601-BS Sconces-Single Glass 642230

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 4.4 Product Name: One Light Vanity Strip UPC: 014817409635 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 4.4 Product Name: One Light Vanity Strip UPC: 014817409635 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS16601-BS Sconces-Single Glass - 642230 - Capital Lighting, Inc.
Columbus, OH, USA
VS16601-BS Sconces-Single Glass
642230
VS16601-BS Sconces-Single Glass 642230
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 4.4 Product Name: One Light Vanity Strip UPC: 014817409635 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.50
Extension: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 4.4
Product Name: One Light Vanity Strip
UPC: 014817409635
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642230
Product Name VS16601-BS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details