Capital Lighting, Inc. VS16604-ORB Bathroom Fixtures-Four Lights 642219

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 8.63 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 12.32 Product Name: Four Light Vanity Strip UPC: 014817409628 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 8.63 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 12.32 Product Name: Four Light Vanity Strip UPC: 014817409628 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS16604-ORB Bathroom Fixtures-Four Lights - 642219 - Capital Lighting, Inc.
Columbus, OH, USA
VS16604-ORB Bathroom Fixtures-Four Lights
642219
VS16604-ORB Bathroom Fixtures-Four Lights 642219
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 8.63 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 12.32 Product Name: Four Light Vanity Strip UPC: 014817409628 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 8.63
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 12.32
Product Name: Four Light Vanity Strip
UPC: 014817409628
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642219
Product Name VS16604-ORB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details