PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 18.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 2.86
Product Name: One Light Wall Bracket
UPC: 014817408713
Category: Wall
Glass: Cream Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 642218 |
| Product Name | WB1501ORB Sconces-Single Glass |
| Application | Residential |