Capital Lighting, Inc. VS17803-MBZ Bathroom Fixtures-Three Lights 642212

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 7.50 Extension: 8.88 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Mocha Bronze Weight: 7.02 Product Name: Three Light Vanity Strip UPC: 014817408973 Category: Vanity Glass: Striated Ivory Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 7.50 Extension: 8.88 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Mocha Bronze Weight: 7.02 Product Name: Three Light Vanity Strip UPC: 014817408973 Category: Vanity Glass: Striated Ivory Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS17803-MBZ Bathroom Fixtures-Three Lights - 642212 - Capital Lighting, Inc.
Columbus, OH, USA
VS17803-MBZ Bathroom Fixtures-Three Lights
642212
VS17803-MBZ Bathroom Fixtures-Three Lights 642212
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 7.50 Extension: 8.88 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Mocha Bronze Weight: 7.02 Product Name: Three Light Vanity Strip UPC: 014817408973 Category: Vanity Glass: Striated Ivory Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 7.50
Extension: 8.88
Bulb
Type: Halogen
Qty: 3
Wattage: 75
Finish: Mocha Bronze
Weight: 7.02
Product Name: Three Light Vanity Strip
UPC: 014817408973
Category: Vanity
Glass: Striated Ivory
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642212
Product Name VS17803-MBZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details