Capital Lighting, Inc. WB1517AF/AGW Sconces-Single Glass 642206

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.50 Length 12.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Forged Iron Weight: 3.59 Product Name: One Light Wall Bracket UPC: 014817409932 Category: Wall Glass: Fluer De Lis Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.50 Length 12.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Forged Iron Weight: 3.59 Product Name: One Light Wall Bracket UPC: 014817409932 Category: Wall Glass: Fluer De Lis Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1517AF/AGW Sconces-Single Glass - 642206 - Capital Lighting, Inc.
Columbus, OH, USA
WB1517AF/AGW Sconces-Single Glass
642206
WB1517AF/AGW Sconces-Single Glass 642206
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.50 Length 12.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Forged Iron Weight: 3.59 Product Name: One Light Wall Bracket UPC: 014817409932 Category: Wall Glass: Fluer De Lis Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 12.50
Length 12.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Forged Iron
Weight: 3.59
Product Name: One Light Wall Bracket
UPC: 014817409932
Category: Wall
Glass: Fluer De Lis
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642206
Product Name WB1517AF/AGW Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details