Capital Lighting, Inc. WB1521AF Sconces-Single Glass 642203

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.38 Height: 11.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Forged Iron Weight: 3.1 Product Name: One Light Wall Bracket UPC: 014817413076 Category: Wall Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.38 Height: 11.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Forged Iron Weight: 3.1 Product Name: One Light Wall Bracket UPC: 014817413076 Category: Wall Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1521AF Sconces-Single Glass - 642203 - Capital Lighting, Inc.
Columbus, OH, USA
WB1521AF Sconces-Single Glass
642203
WB1521AF Sconces-Single Glass 642203
PRODUCT DETAILS / SPECS Width/Dia: 3.38 Height: 11.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Forged Iron Weight: 3.1 Product Name: One Light Wall Bracket UPC: 014817413076 Category: Wall Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 3.38
Height: 11.50
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Forged Iron
Weight: 3.1
Product Name: One Light Wall Bracket
UPC: 014817413076
Category: Wall
Glass: Cream Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642203
Product Name WB1521AF Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details