Capital Lighting, Inc. WB1543OBZ Sconces-Triple Candle 642202

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxidized Bronze Weight: 3.52 Product Name: Three Light Wall Bracket UPC: 014817409673 Category: Wall Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxidized Bronze Weight: 3.52 Product Name: Three Light Wall Bracket UPC: 014817409673 Category: Wall Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1543OBZ Sconces-Triple Candle - 642202 - Capital Lighting, Inc.
Columbus, OH, USA
WB1543OBZ Sconces-Triple Candle
642202
WB1543OBZ Sconces-Triple Candle 642202
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxidized Bronze Weight: 3.52 Product Name: Three Light Wall Bracket UPC: 014817409673 Category: Wall Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 19.00
Extension: 5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oxidized Bronze
Weight: 3.52
Product Name: Three Light Wall Bracket
UPC: 014817409673
Category: Wall
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642202
Product Name WB1543OBZ Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details