Capital Lighting, Inc. WB1531MBZ Sconces-Single Glass 642201

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 14.75 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mocha Bronze Weight: 1.72 Product Name: One Light Wall Bracket UPC: 014817408959 Category: Wall Glass: Striated Ivory Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 14.75 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mocha Bronze Weight: 1.72 Product Name: One Light Wall Bracket UPC: 014817408959 Category: Wall Glass: Striated Ivory Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1531MBZ Sconces-Single Glass - 642201 - Capital Lighting, Inc.
Columbus, OH, USA
WB1531MBZ Sconces-Single Glass
642201
WB1531MBZ Sconces-Single Glass 642201
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 14.75 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mocha Bronze Weight: 1.72 Product Name: One Light Wall Bracket UPC: 014817408959 Category: Wall Glass: Striated Ivory Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 14.75
Extension: 5.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Mocha Bronze
Weight: 1.72
Product Name: One Light Wall Bracket
UPC: 014817408959
Category: Wall
Glass: Striated Ivory
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642201
Product Name WB1531MBZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details