Capital Lighting, Inc. 10604OZ Sconces-Single Glass 642173

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.80 Height: 12.00 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Olde Bronze Weight: 2.2 Product Name: One Light Wall Bracket UPC: 783927296922 Category: Fluorescent Wall Bracket Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.80 Height: 12.00 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Olde Bronze Weight: 2.2 Product Name: One Light Wall Bracket UPC: 783927296922 Category: Fluorescent Wall Bracket Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10604OZ Sconces-Single Glass - 642173 - Capital Lighting, Inc.
Columbus, OH, USA
10604OZ Sconces-Single Glass
642173
10604OZ Sconces-Single Glass 642173
PRODUCT DETAILS / SPECS Width/Dia: 7.80 Height: 12.00 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Olde Bronze Weight: 2.2 Product Name: One Light Wall Bracket UPC: 783927296922 Category: Fluorescent Wall Bracket Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 7.80
Height: 12.00
Extension: 9.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Olde Bronze
Weight: 2.2
Product Name: One Light Wall Bracket
UPC: 783927296922
Category: Fluorescent Wall Bracket
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642173
Product Name 10604OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details