Capital Lighting, Inc. 1051-3P SBZ Pendants-Bowl Style 642172

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sovereign Bronze Product Name: Pendant Bowl Category: Bowl Glass: Regal Safety Listing: Dry Canopy: 5``Dx0.75``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sovereign Bronze Product Name: Pendant Bowl Category: Bowl Glass: Regal Safety Listing: Dry Canopy: 5``Dx0.75``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1051-3P SBZ Pendants-Bowl Style - 642172 - Capital Lighting, Inc.
Columbus, OH, USA
1051-3P SBZ Pendants-Bowl Style
642172
1051-3P SBZ Pendants-Bowl Style 642172
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sovereign Bronze Product Name: Pendant Bowl Category: Bowl Glass: Regal Safety Listing: Dry Canopy: 5``Dx0.75``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sovereign Bronze
Product Name: Pendant Bowl
Category: Bowl
Glass: Regal
Safety Listing: Dry
Canopy: 5``Dx0.75``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642172
Product Name 1051-3P SBZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details